EN
  • EN
  • DE

PMEG4030ER,115

Part No PMEG4030ER,115
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 3A SOD123W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 540mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 40V
Capacitance @ Vr, F 250pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package CFP3
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 1089632-PMEG4030ER,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEG4030ER,115 CAD Model

Description

The Nexperia USA Inc. PMEG4030ER,115 is a Schottky diode with a maximum DC reverse voltage of 40V and an average rectified current of 3A.

  • Forward Voltage: 540mV @ 3A
  • Reverse Leakage Current: 100μA @ 40V
  • Capacitance: 250pF @ 1V, 1MHz
  • Speed: 200mA (Io)
  • Mounting: Surface mount device (SMD)
  • Package: CFP3
  • Win Source Part Number: 1089632
  • Designed for: Discrete semiconductor applications

You May Also Be Interested in

ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to €0.2345
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to €0.1627
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to €0.2419
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to €5.9194
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to €22.0984
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to €14.4556

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ €0.3958 €45.5195
280+ €0.3248 €90.9537
435+ €0.3147 €136.8862
600+ €0.3045 €182.7162
770+ €0.2944 €226.6672
1,035+ €0.2639 €273.1482
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,560 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess