EN
  • EN
  • DE
  • IT

PMN120ENEAX

Part No PMN120ENEAX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 2.5A 6TSOP / N-Channel 60 V 2.5A (Ta) 670mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 2.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 123mOhm @ 2.5A, 10V
Vgs(th) (Max) @ Id 2.7V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 6 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 196 pF @ 30 V
FET Feature -
Power Dissipation (Max) 670mW (Ta), 7.5W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 6-TSOP
Package / Case SC-74, SOT-457
Base Product Number PMN120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1354546-PMN120ENEAX
Ultra Librarian 3D Model Ultra Librarian PMN120ENEAX CAD Model

Description

The PMN120ENEAX is an N-Channel MOSFET transistor from the PMN120 series manufactured by Nexperia USA Inc.

  • Series: PMN120, Automotive, AEC-Q101
  • Operating Temperature: -55°C to 175°C
  • Vdss: 60V
  • Id @ 25°C: 2.5A
  • Rds On @ Id, Vgs: 123mOhm @ 2.5A, 10V
  • Vgs(th) @ Id: 2.7V @ 250µA
  • Qg @ Vgs: 6nC @ 10V
  • Mounting Type: Surface Mount
  • Package / Case: SC-74, SOT-457
  • FET Type: N-Channel
  • Status: Active

You May Also Be Interested in

Renesas Electronics America
Lowest to $2.3013
IXYS
MOSFET N-CH 75V 170A TO263
Lowest to $4.5158
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS (DTMOSIV)
Lowest to $5.0761
Taiwan Semiconductor
60V N-Channel Power MOSFET
Need more? Email Us
Renesas Electronics America
Lowest to $16.2308
Toshiba Semiconductor and Storage
Lowest to $0.1576
IXYS
MOSFET N-CH 75V 120A TO220AB
Need more? Email Us
Vishay
Lowest to $0.3089
IXYS
MOSFET N-CH 600V 5A TO220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7820 $51.6780
60+ $1.6692 $100.1520
94+ $1.6128 $151.6032
134+ $1.5000 $201.0000
174+ $1.4437 $251.2038
217+ $1.3873 $301.0441
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,180 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess