EN
  • EN
  • DE

PMN42XPE,115

Part No PMN42XPE,115
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 4A 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 4A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.25V @ 250μA
Max Gate Charge 17.3nC @ 4.5V
Max Input Capacitance 1410pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 500mW (Ta), 8.33W (Tc)
Maximum Rds On at Id,Vgs 46 mOhm @ 3A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Dimension SC-74, SOT-457
Win Source Part Number 1089708-PMN42XPE,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMN42XPE,115 CAD Model

Description

Nexperia USA Inc. is a leading manufacturer of MOSFET transistors.

  • Product Name: PMN42XPE,115
  • Channel Type: P-channel
  • Drain-Source Breakdown Voltage: 20V
  • Maximum Continuous Drain Current (25°C): 4A (Ta)
  • Maximum Rds On @ Id, Vgs: 46 mOhm @ 3A, 4.5V
  • Maximum Gate-Source Voltage: ±12V
  • Package: 6-TSOP (SC-74, SOT-457)
  • Supply and Demand Status: Balanced
  • Popularity: Medium

You May Also Be Interested in

IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess