EN
  • EN
  • DE

PMP5501V,115

Part No PMP5501V,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 45V 0.1A SOT666
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 PNP (Dual) Matched Pair
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 400mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 2mA, 5V
Maximum Power Dissipation 300mW
Frequency - Transition 175MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 1089726-PMP5501V,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMP5501V,115 CAD Model

Description

The PMP5501V,115 is a N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package manufactured by Nexperia. This transistor is designed for various high-speed switching applications due to its low threshold voltage and fast switching speeds.

Applications

  • High-Speed Switching
  • Load Switching
  • Power Management in Portable Devices
  • Level Shifting
  • Driver Circuits

Features

  • Low Threshold Voltage: Requires a low gate voltage to turn on.
  • Fast Switching Speed: Enables high-frequency operation.
  • Small SOT323 Package: Space-saving design for compact applications.
  • N-Channel Enhancement Mode: Normally off, turns on when a positive voltage is applied to the gate.
  • Pb-Free and RoHS Compliant: Environmentally friendly.

Benefits

  • Efficient Switching: Fast switching reduces power losses.
  • Compact Design: Small package size allows for high-density circuit layouts.
  • Easy to Use: Low threshold voltage simplifies driving requirements.
  • Improved System Performance: Enables high-frequency operation.
  • Environmentally Compliant: Meets environmental standards.

Additional Details

The PMP5501V,115 features a drain-source voltage (VDS) of 20V and a continuous drain current (ID) of 0.8A. Its low threshold voltage makes it suitable for applications where low-voltage logic is used to control the transistor. The small SOT323 package enables the PMP5501V,115 to be used in densely populated circuit boards. The fast switching speed of the transistor ensures that it can be used in high-frequency applications without significant power losses. Nexperia's PMP series of transistors is known for its reliability and performance. The PMP5501V,115 is designed to meet the demands of modern electronic devices that require efficient and compact switching solutions. This FET's combination of low threshold voltage, fast switching speed, and small package size make it a versatile choice for a wide range of applications.

In load switching applications, the PMP5501V,115 can be used to control the power supply to different parts of a circuit, turning them on and off as needed. In power management applications, the transistor can be used to regulate the voltage or current flowing to different components. It is also suitable for level shifting, where it can be used to convert a low-voltage signal to a higher voltage signal, or vice versa. The PMP5501V,115 is also used in driver circuits, where it can be used to amplify the current or voltage of a signal.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1383 $58.0860
1,020+ $0.1136 $115.8720
1,580+ $0.1100 $173.8000
2,175+ $0.1064 $231.4200
2,810+ $0.1029 $289.1490
3,760+ $0.0922 $346.6720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,350 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess