EN
  • EN
  • DE

PTVS16VS1UTR,115

Part No PTVS16VS1UTR,115
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 16VWM 26VC SOD123W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 16V
Minimum Breakdown Voltage 17.8V
Max Clamping Voltage 26V
Peak Pulse Current(Ippm) 15.4A
Power Dissipation - Pd 400W
Applications Automotive
Temperature Range - Operating -55°C to 185°C (TA)
Mounting SMD (SMT)
Case / Package CFP3
Win Source Part Number 1090617-PTVS16VS1UTR,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PTVS16VS1UTR,115 CAD Model

Description

The Nexperia USA Inc. PTVS16VS1UTR,115 is a Zener diode designed for use in automotive applications.

  • Mounting Type: Surface Mount
  • Case/Package: CFP3
  • Stand-off Voltage: 16V
  • Minimum Breakdown Voltage: 17.8V
  • Maximum Clamping Voltage: 26V
  • Peak Pulse Current: 15.4A
  • Power Dissipation: 400W
  • Operating Temperature: -55°C to 185°C (TA)
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6479 $51.8320
190+ $0.5316 $101.0040
295+ $0.5150 $151.9250
405+ $0.4984 $201.8520
520+ $0.4818 $250.5360
695+ $0.4319 $300.1705
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,940 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess