EN
  • EN
  • DE

PALCE22V10-7JC

Part No PALCE22V10-7JC
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 344056-PALCE22V10-7JC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALCE22V10-7JC CAD Model

Description

The PALCE22V10-7JC, manufactured by Lattice Semiconductor Corporation, is a high-performance, programmable array logic (PAL) device designed for a wide range of digital logic applications. This device is a member of the PALCE22V10 family, known for its versatility and speed in implementing custom logic functions.

Applications

  • Address decoding: Used in memory systems to decode addresses and select the appropriate memory location.
  • State machine implementation: Implements complex sequential logic for control systems and data processing.
  • Peripheral controllers: Controls peripherals such as displays, keyboards, and communication interfaces.
  • Timing and control circuits: Generates precise timing signals for various digital systems.
  • Data encryption: Can be used to implement encryption algorithms for secure communication and data storage.

Features

  • High-speed operation: Offers a propagation delay of 7ns, enabling fast system performance.
  • Programmable output polarity: Allows each output to be independently configured as either active-high or active-low.
  • Input/Output (I/O) pins: Provides 22 pins that can be configured as inputs or outputs, offering flexibility in design.
  • Programmable AND array: Implements complex logic functions using a programmable AND array and fixed OR array.
  • Output register with feedback: Each output has a D-type flip-flop with feedback, enabling registered or combinatorial outputs.
  • Electrically Erasable CMOS (EECMOS) technology: Allows for easy reprogramming and modification of the logic design.
  • Low power consumption: Operates at low power levels, making it suitable for battery-powered applications.

Benefits

  • Increased system performance: High-speed operation reduces propagation delays and improves overall system performance.
  • Design flexibility: Programmable output polarity and I/O pins allow for easy adaptation to different application requirements.
  • Reduced component count: Replaces multiple discrete logic gates, reducing board space and system cost.
  • Simplified design process: Programmable logic simplifies the design process compared to traditional discrete logic designs.
  • Easy prototyping and modification: EECMOS technology allows for easy reprogramming and modification of the logic design, facilitating rapid prototyping and debugging.
  • Improved system reliability: Integrated design reduces the number of interconnects, improving system reliability.

The PALCE22V10-7JC is commonly used in applications requiring high-speed logic functions, such as memory controllers, data processing systems, and control circuits. Its combination of speed, flexibility, and reprogrammability makes it a popular choice for digital designers. The 7ns propagation delay ensures that the device can keep up with demanding timing requirements, while the programmable features allow for customization to specific application needs. The device's ability to reduce component count and simplify design also contributes to cost savings and improved system reliability.

You May Also Be Interested in

Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Lattice Semiconductor Corporation
IC PLD 12MC 10NS 28PLCC
Lowest to $65.2829
Microchip Technology
IC PLD 10MC 10NS 24DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7957 $58.7097
51+ $2.2940 $116.9940
78+ $2.2222 $173.3316
108+ $2.1506 $232.2648
139+ $2.0789 $288.9671
186+ $1.8639 $346.6854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess