EN
  • EN
  • DE

PTVS40VP1UP,115

Part No PTVS40VP1UP,115
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 40VWM 64.5VC SOD128
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 40V
Minimum Breakdown Voltage 44.4V
Max Clamping Voltage 64.5V
Peak Pulse Current(Ippm) 9.3A
Power Dissipation - Pd 600W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package CFP5
Win Source Part Number 1090647-PTVS40VP1UP,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PTVS40VP1UP,115 CAD Model

Description

The PTVS40VP1UP,115 is a transient voltage suppressor (TVS) diode manufactured by Nexperia USA Inc. It's designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. It provides bidirectional protection, meaning it protects against both positive and negative voltage spikes.

Applications

  • Data Lines Protection: Protecting data lines from ESD and other transients.
  • Power Supply Protection: Safeguarding power supplies against voltage surges.
  • Automotive Electronics: Protecting sensitive automotive electronics.
  • Industrial Equipment: Protecting industrial equipment from voltage transients.
  • Consumer Electronics: Protecting consumer electronics devices.
  • Communication Systems: Protecting communication equipment.

Features

  • Transient Voltage Suppression (TVS) Diode: Protects against voltage transients.
  • Bidirectional Protection: Provides protection against both positive and negative transients.
  • Low Clamping Voltage: Limits the voltage across the protected circuit during a transient event.
  • Fast Response Time: Quickly clamps the voltage to protect sensitive components.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Surface Mount Package: Available in a surface mount package for easy PCB assembly.

Benefits

  • Circuit Protection: Protects sensitive electronic components from damage.
  • Improved Reliability: Enhances the reliability of electronic devices.
  • Reduced Downtime: Minimizes downtime due to voltage transient damage.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Easy to Use: Simple to integrate into existing circuits and systems.

Additional Details

The PTVS40VP1UP,115 features a standoff voltage of 40V and a clamping voltage of approximately 49V at a peak pulse current (Ipp) of 1A. It is designed to handle a peak pulse power dissipation of several hundred watts, depending on the pulse duration. The package is typically a SOD-323. The low capacitance is important for protecting high-speed data lines without introducing significant signal degradation. TVS diodes are essential components for ensuring the robust and reliable operation of electronic equipment in environments susceptible to voltage transients.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1193 $50.1060
1,025+ $0.0979 $100.3475
1,585+ $0.0948 $150.2580
2,180+ $0.0918 $200.1240
2,820+ $0.0887 $250.1340
3,775+ $0.0795 $300.1125
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,100 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess