EN
  • EN
  • DE

RJK0226DNS-00#J5

Part No RJK0226DNS-00#J5
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description RJK0226 - Silicon N Channel Powe
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Nexperia USA Inc.
Package Bulk
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 25 V
Current - Continuous Drain (Id) @ 25°C 40A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 8V
Rds On (Max) @ Id, Vgs 2.8mOhm @ 20A, 8V
Vgs(th) (Max) @ Id 2.5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 8 nC @ 4.5 V
Vgs (Max) ±12V
Input Capacitance (Ciss) (Max) @ Vds 6020 pF @ 10 V
Power Dissipation (Max) 30W (Tc)
Temperature Range - Operating 150°C
Mounting Type Surface Mount
Supplier Device Package 8-HVSON (3x3.3)
Package / Case 8-PowerVDFN
Standard Package 1 pcs
Win Source Part Number 295130-RJK0226DNS-00#J5
Ultra Librarian 3D Model Ultra Librarian RJK0226DNS-00#J5 CAD Model

Description

The 295130-RJK0226DNS-00#J5 is a single N-Channel MOSFET used in discrete semiconductor products.

  • Package: Bulk
  • Standard Package: 1 piece
  • Technology: Metal Oxide
  • Drain-Source Voltage: 25V
  • Continuous Drain Current (at 25°C): 40A
  • Maximum On-Resistance: 2.8mOhm @ 20A drain current and 8V gate-source voltage
  • Gate Threshold Voltage: 2.5V @ 1mA drain current
  • Maximum Power Dissipation: 30W @ 150°C case temperature
  • Mounting Type: Surface Mount
  • Package/Case: 8-PowerVDFN
  • Supplier Device Package: 8-HVSON (3x3.3)
  • Gate Charge: 8nC @ 4.5V gate voltage
  • Input Capacitance: 6020pF @ 10V drain-source voltage
  • Maximum Gate-Source Voltage: ±12V
  • Operating Temperature Range: 150°C
  • Manufacturer: Nexperia USA Inc.
  • Status: Obsolete

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess