The SSTUM32868ET/G518 is a registered DDR2 SDRAM memory module manufactured by Nexperia. These modules are designed for high-performance computing applications requiring significant memory bandwidth and capacity. They are typically used in servers, workstations, and networking equipment.
Applications
- Servers: Used as main memory for server systems, supporting virtualization, database management, and web hosting.
- Workstations: Employed in high-end workstations for tasks like video editing, 3D rendering, and scientific simulations.
- Networking Equipment: Integrated into routers, switches, and other networking devices to provide fast packet processing and buffering.
- Industrial PCs: Utilized in industrial environments where reliable memory performance is critical for real-time data acquisition and control.
Features
- DDR2 SDRAM: Utilizes Double Data Rate 2 Synchronous Dynamic Random-Access Memory technology, providing higher bandwidth compared to DDR SDRAM.
- Registered: Features a register between the memory controller and the DRAM chips, improving signal integrity and allowing for higher memory densities.
- High Capacity: Offers substantial memory capacity, suitable for memory-intensive applications. (Specific capacity depends on the module configuration, but is implied as high for the given application).
- High Bandwidth: Provides high-speed data transfer rates, enabling faster processing and improved system performance.
- Low Power Consumption: Designed for efficient power usage, reducing heat generation and improving energy efficiency.
Benefits
- Improved System Performance: Enhances overall system speed and responsiveness by providing fast and reliable memory access.
- Increased Memory Capacity: Allows for larger datasets and more complex applications to be run simultaneously.
- Enhanced Stability: The registered design improves signal integrity, reducing the risk of memory errors and system crashes.
- Energy Efficiency: Low power consumption reduces operating costs and minimizes environmental impact.
- Reliable Operation: Designed for high reliability and long-term performance in demanding environments.
Additional Details
DDR2 SDRAM operates at higher clock speeds and lower voltages compared to DDR SDRAM, offering improved performance and power efficiency. Registered modules add a register between the memory controller and the DRAM chips, buffering address and control signals. This allows for higher memory densities and improved signal integrity, particularly in systems with multiple modules. The specific capacity and speed grade of the SSTUM32868ET/G518 module would need to be determined from the datasheet to provide more detailed technical specifications. However, given its registered DDR2 nature, it is tailored for applications where high capacity and reliable operation are crucial.