The NCSR100SFR005DTRT3F is a current sense resistor manufactured by NIC Components Corp. It's designed for precise current measurement in various electronic circuits.
Applications
- Power supplies
- Motor control circuits
- Battery management systems
- Inverters
- Current monitoring in electronic devices
Features
- Resistance: 5 mΩ (0.005 Ω)
- Power Rating: 1W
- Tolerance: 1%
- Temperature Coefficient of Resistance (TCR): 100 ppm/°C
- Case Size: 1206
- Operating Temperature Range: -55°C to +170°C
Benefits
- Accurate current sensing
- Low resistance value minimizes power loss
- High power rating for demanding applications
- Stable resistance over a wide temperature range
- Small size for space-constrained designs
Additional Details
The NCSR100SFR005DTRT3F is a surface-mount current sense resistor with a very low resistance value of 5 mΩ, which minimizes the voltage drop across the resistor and reduces power dissipation. The 1W power rating ensures that the resistor can handle significant current without overheating. The 1% tolerance provides accurate current measurement, and the TCR of 100 ppm/°C indicates how much the resistance changes with temperature. The 1206 case size is a standard SMT package. The resistor is RoHS compliant. It is designed for applications where precise current measurement is required, such as in power supplies and motor control circuits. The stable resistance and high power rating make it a suitable choice for demanding applications. The low TCR ensures that the resistance remains stable over a wide range of operating temperatures. The NCSR100SFR005DTRT3F offers a reliable and accurate solution for current sensing in a variety of electronic devices. It is ideal for applications where energy efficiency and accurate current monitoring are critical.