The NMC1206NPO333G16TR is a 1206-sized, surface-mount multilayer ceramic capacitor (MLCC) from NIC Components Corp. It features a capacitance of 33nF (33 x 10^-9 Farads) and utilizes an NPO (COG) dielectric material. This dielectric offers excellent stability, exhibiting minimal change in capacitance with respect to temperature, voltage, and frequency variations.
Applications
- High-frequency circuits
- RF applications
- Timing circuits
- Filter circuits
- Decoupling capacitors in sensitive analog circuits
- Circuits requiring stable capacitance over temperature
Features
- NPO (COG) dielectric for high stability
- Surface mount 1206 package
- 33nF capacitance
- Voltage rating of 16V
- Low Dissipation Factor (DF)
- High Insulation Resistance (IR)
- RoHS compliant
Benefits
- Excellent capacitance stability ensures reliable circuit performance.
- Low Dissipation Factor minimizes energy loss in high-frequency applications.
- High Insulation Resistance prevents leakage and ensures circuit integrity.
- Surface mount design simplifies assembly and reduces board space.
- Ideal for critical timing and filtering applications where stability is paramount.
Technical Specifications:
Case Size: 1206
Capacitance: 33nF
Voltage Rating: 16V
Dielectric: NPO (COG)
Tolerance: ±2%
Operating Temperature Range: -55°C to +125°C
Termination: Tin (Sn)