EN
  • EN
  • DE

NTR06B2491BTRF

Part No NTR06B2491BTRF
Manufacturer NIC-Components Corp.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832952-NTR06B2491BTRF
Ultra Librarian 3D Model Ultra Librarian NTR06B2491BTRF CAD Model

Description

The NTR06B2491BTRF is a thick film chip resistor from NIC Components Corp. It is designed for surface mount applications, offering stable and reliable performance in a compact package. This resistor is typically used for current limiting, voltage division, and other general-purpose resistive functions in electronic circuits requiring precise resistance values.

Applications:

  • Current Limiting: Used to limit current in various electronic circuits, protecting sensitive components from damage.
  • Voltage Division: Employed as voltage dividers to create specific voltage levels for signal conditioning and biasing.
  • Feedback Resistors: Used as feedback resistors in amplifier circuits for gain control and stability.
  • Precision Analog Circuits: Integrated into precision analog circuits where accurate resistance values are critical.
  • Signal Termination: Used for signal termination to reduce reflections and improve signal integrity.

Features:

  • Thick Film Technology: Utilizes thick film technology for stable and reliable performance.
  • Surface Mount Device (SMD): Designed for surface mount assembly, allowing for automated placement and soldering.
  • Compact Size: Offers a small footprint for high-density PCB layouts.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.
  • Stable Resistance Values: Provides stable resistance values over a wide temperature range.
  • High Precision: Offers high precision with a tight tolerance on the resistance value.

Benefits:

  • Easy Assembly: Surface mount design allows for easy and efficient assembly using automated equipment.
  • Space Saving: Compact size minimizes the footprint on the PCB, allowing for more compact and efficient designs.
  • Reliable Performance: Provides reliable performance over a long period, reducing the need for frequent replacement.
  • Versatile Application: Suitable for a wide range of applications, from current limiting to signal termination.
  • High Accuracy: Enables high accuracy in circuits requiring precise resistance values.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Technical Specifications: The NTR06B2491BTRF typically has a resistance value of 2.49kΩ with a tolerance of ±0.1%. The power rating is typically 0.1W. It operates within a temperature range of -55°C to +155°C. The package is a 0603 surface mount package, with dimensions of approximately 1.6mm x 0.8mm.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
675+ $0.0862 $58.1850
1,635+ $0.0708 $115.7580
2,530+ $0.0685 $173.3050
3,485+ $0.0663 $231.0555
4,505+ $0.0641 $288.7705
6,025+ $0.0575 $346.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 675 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess