EN
  • EN
  • DE

NESB017T-R9

Part No NESB017T-R9
Manufacturer Nichia Corporation
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1135111-NESB017T-R9
Categories Custom Parts
Manufacturer Nichia Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NESB017T-R9 CAD Model

Description

The NESB017T-R9 is a high-power infrared (IR) LED manufactured by Nichia Corporation. This LED is designed for various applications requiring efficient and reliable IR light emission, such as remote control, security systems, and proximity sensing.

Applications

  • Remote controls: Transmitting control signals for televisions, DVD players, and other electronic devices.
  • Security systems: IR illumination for surveillance cameras and motion detectors.
  • Proximity sensing: Detecting the presence or absence of objects in industrial automation and consumer electronics.
  • Optical encoders: Providing light source for position and speed sensing.
  • Touchscreen devices: Providing light source for IR touchscreens.

Features

  • High radiant intensity: Delivers strong IR light output for long-range applications.
  • Narrow viewing angle: Focuses the IR light beam for targeted illumination.
  • Long lifetime: Provides reliable performance over an extended period.
  • Compact package: Allows for easy integration into small devices.
  • High efficiency: Converts electrical energy into IR light with minimal power loss.
  • Wavelength: Emits infrared light at a specific wavelength (typically around 940nm).

Benefits

  • Extended operating range: High radiant intensity enables long-distance communication and detection.
  • Precise targeting: Narrow viewing angle focuses the IR light beam on the desired area.
  • Reduced maintenance costs: Long lifetime minimizes the need for replacements.
  • Space-saving design: Compact package allows for integration into small devices.
  • Lower power consumption: High efficiency reduces energy costs and extends battery life.

Additional Details

The NESB017T-R9 has a peak emission wavelength of 940nm and a typical forward voltage of 1.5V. The radiant intensity is typically 50mW/sr at a forward current of 50mA. The viewing angle is typically 10 degrees. The LED is available in a standard 3.2 x 1.6 mm SMD package. It has a long operational life, typically exceeding 100,000 hours.

You May Also Be Interested in

ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
New Japan Radio
Lowest to $1.3063
NANYA
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
RF Micro Devices
Lowest to $4.3798
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
QSI
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess