EN
  • EN
  • DE

NFSL757GT-V1

Part No NFSL757GT-V1
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Description Nichia 180lm/W Warm White Surface Mount 3030 Mid Power LED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1082070-NFSL757GT-V1
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NFSL757GT-V1 CAD Model

Description

The NFSL757GT-V1 is a high-performance LED from Nichia Corporation, designed for a variety of lighting applications requiring efficient and reliable light output. This LED is known for its excellent color rendering, high luminous flux, and long lifespan, making it a popular choice for both general lighting and specialized applications.

Applications

  • General Illumination: Used in indoor and outdoor lighting fixtures for homes, offices, and commercial spaces.
  • Architectural Lighting: Integrated into lighting systems for building facades, monuments, and landscapes.
  • Retail Lighting: Employed in display cases, shelves, and accent lighting in retail environments.
  • Automotive Lighting: Utilized in automotive headlights, tail lights, and interior lighting.
  • Specialty Lighting: Found in medical lighting, horticulture lighting, and other specialized applications.

Features

  • High Luminous Flux: Delivers a significant amount of light output for its size and power consumption.
  • Excellent Color Rendering: Offers a high Color Rendering Index (CRI), ensuring accurate color representation.
  • Long Lifespan: Designed for extended operation, reducing the need for frequent replacements.
  • Compact Size: Small form factor allows for easy integration into various lighting designs.
  • Low Thermal Resistance: Efficient heat dissipation for stable performance and longevity.

Benefits

  • Energy Efficiency: Consumes less energy compared to traditional lighting technologies, reducing electricity costs.
  • High-Quality Light: Provides bright, consistent, and visually appealing light.
  • Reliable Performance: Delivers stable and consistent light output over its lifespan.
  • Design Flexibility: Easy to integrate into a wide range of lighting fixtures and designs.
  • Reduced Maintenance: Long lifespan minimizes maintenance requirements and downtime.

Technical Specifications: The NFSL757GT-V1 typically operates at a forward current of around 350mA with a forward voltage of approximately 3V. Its luminous flux can vary depending on the color temperature and drive current but is typically in the range of several hundred lumens. It is available in various color temperatures to suit different lighting needs. Proper heat sinking is crucial to maintain the LED's performance and lifespan. This LED adheres to industry standards for reliability and performance, making it a trusted choice for demanding lighting applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1392 $50.1120
875+ $0.1143 $100.0125
1,360+ $0.1107 $150.5520
1,870+ $0.1071 $200.2770
2,415+ $0.1036 $250.1940
3,235+ $0.0928 $300.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess