EN
  • EN
  • DE

NFSW157AT

Part No NFSW157AT
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 997634-NFSW157AT
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NFSW157AT CAD Model

Description

The Nichia NFSW157AT is a high-power deep ultraviolet (DUV) LED designed for a variety of sterilization, disinfection, and purification applications. This LED leverages Nichia's advanced semiconductor technology to deliver reliable and efficient DUV light output.

Applications:

  • Water purification systems: Used to sterilize drinking water and wastewater by deactivating bacteria, viruses, and other microorganisms.
  • Air sterilization devices: Integrated into air purifiers and HVAC systems to eliminate airborne pathogens in hospitals, cleanrooms, and residential environments.
  • Surface disinfection: Employed in handheld devices and automated systems for disinfecting surfaces in medical facilities, laboratories, and food processing plants.
  • Photocatalytic reactors: Acts as a light source to activate photocatalysts for pollutant degradation in water and air.
  • Analytical instruments: Incorporated into spectroscopic instruments for UV absorption and fluorescence measurements.

Features:

  • Deep Ultraviolet (DUV) Emission: Emits light in the 270-280 nm range, optimal for germicidal and sterilization applications.
  • High Optical Power Output: Delivers significant UV intensity for effective disinfection and purification.
  • Compact Package Size: Enables integration into a wide range of devices and systems.
  • Long Lifespan: Provides stable and reliable performance over extended periods.
  • Environmentally Friendly: Mercury-free, making it a safer alternative to traditional UV lamps.

Benefits:

  • Effective Sterilization: Kills or inactivates a broad spectrum of microorganisms, including bacteria, viruses, and fungi.
  • Improved Safety: Eliminates the risk of mercury exposure associated with traditional UV lamps.
  • Reduced Maintenance: Long lifespan minimizes the need for frequent replacements.
  • Energy Efficiency: Consumes less power compared to conventional UV sterilization methods.
  • Versatile Applications: Suitable for a wide range of sterilization, disinfection, and purification applications.

The NFSW157AT's peak wavelength typically falls around 275 nm, making it highly effective at disrupting the DNA and RNA of microorganisms, thereby preventing their replication. Its robust design and high-quality materials ensure reliable operation even in demanding environments. It’s important to consult the product datasheet for specific electrical and optical characteristics, as well as handling and safety precautions.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.3269

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1367 $58.0975
1,030+ $0.1122 $115.5660
1,595+ $0.1087 $173.3765
2,200+ $0.1051 $231.2200
2,845+ $0.1016 $289.0520
3,805+ $0.0912 $347.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess