EN
  • EN
  • DE

NHSG017HT

Part No NHSG017HT
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082115-NHSG017HT
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NHSG017HT CAD Model

Description

The Nichia NHSG017HT is a deep ultraviolet (DUV) LED designed for disinfection, sterilization, and advanced scientific applications. Manufactured by Nichia Corporation, a global leader in LED technology, this DUV LED offers high performance and reliability. Its primary use is in applications requiring short-wavelength ultraviolet light to eliminate pathogens and purify surfaces.

Applications

  • Water Disinfection
  • Air Sterilization
  • Surface Disinfection
  • Medical Equipment Sterilization
  • UV Curing
  • Analytical Instruments

Features

  • Deep UV Emission: Emits ultraviolet light in the deep UV range (typically around 280 nm).
  • High Radiated Power: Delivers significant UV light output for efficient disinfection.
  • Compact Package: Small form factor allows for easy integration into various systems.
  • Long Lifespan: Designed for extended operation, reducing maintenance costs.
  • Instant On/Off Switching: Enables precise control of UV exposure with rapid response time.
  • Robust Design: Resistant to environmental factors, ensuring stable performance.

Benefits

  • Effective Disinfection: Deep UV light effectively inactivates bacteria, viruses, and other pathogens.
  • Efficient Sterilization: Rapid and thorough sterilization of surfaces, water, and air.
  • Versatile Applications: Suitable for a wide range of disinfection and sterilization needs.
  • Reduced Maintenance: Long lifespan minimizes the need for frequent replacements.
  • Precise Control: Instant on/off switching allows for precise control of UV exposure, preventing overexposure and waste.
  • Compact Integration: Small form factor facilitates easy integration into various devices and systems.

Specifically, the NHSG017HT emits UV-C light, which is highly effective at disrupting the DNA and RNA of microorganisms, thereby preventing their replication. The LED has a specified forward voltage and current that must be maintained to ensure optimal performance and longevity. Effective thermal management is essential to prevent overheating, which can reduce the LED's light output and lifespan.

The NHSG017HT's output power is typically measured in milliwatts (mW), and its spectral bandwidth is relatively narrow, ensuring targeted disinfection. It is important to use appropriate safety measures when working with UV-C light, as it can be harmful to skin and eyes. Protective eyewear and clothing should be worn to prevent exposure.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess