EN
  • EN
  • DE

NSSM009BT

Part No NSSM009BT
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979762-NSSM009BT
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NSSM009BT CAD Model

Description

The NSSM009BT is a blue surface-mount LED manufactured by Nichia Corporation. Nichia is a well-regarded manufacturer known for high-quality and high-performance LEDs. This particular LED is likely used in applications where a small, bright, and efficient blue light source is required.

Applications:

  • Indicator Lights: Used as indicator lights in electronic devices and control panels.
  • Backlighting: Employed in backlighting LCD screens, keypads, and other displays.
  • Automotive Lighting: Used in interior and exterior automotive lighting applications (e.g., dashboard indicators).
  • Medical Devices: Utilized in medical equipment for illumination and diagnostic purposes.
  • Consumer Electronics: Incorporated in various consumer electronics products, such as smartphones and gaming devices.

Features:

  • Blue Light Emission: Emits light in the blue portion of the visible spectrum.
  • Surface Mount Package: Designed for easy mounting on printed circuit boards (PCBs).
  • Compact Size: Small form factor allows for integration into tight spaces.
  • High Brightness: Provides a bright and easily visible light output.
  • Long Lifespan: Offers a long operating life, ensuring reliable performance.

Benefits:

  • Efficient Illumination: Provides bright and efficient blue light emission.
  • Easy Integration: Simple surface-mount design allows for easy integration into electronic circuits.
  • Space-Saving Design: Compact size enables use in space-constrained applications.
  • Reliable Performance: Long lifespan and stable light output ensure reliable operation.
  • Versatile Use: Suitable for a wide range of applications requiring blue illumination.

The NSSM009BT's key specifications include its luminous intensity (brightness), forward voltage, and viewing angle. The datasheet from Nichia Corporation provides detailed information on these parameters, as well as the LED's color characteristics (wavelength) and thermal properties. Surface-mount LEDs like the NSSM009BT are crucial components in modern electronics, offering efficient and reliable illumination in a wide range of applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess