EN
  • EN
  • DE

NSSM026ABT

Part No NSSM026ABT
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985037-NSSM026ABT
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NSSM026ABT CAD Model

Description

The NSSM026ABT is a surface-mount LED manufactured by Nichia Corporation, a leading manufacturer of high-quality LEDs. This LED is known for its compact size, high brightness, and long lifespan, making it suitable for a wide range of applications. The specific characteristics and performance metrics can vary, but generally, Nichia LEDs are known for their reliability and efficiency.

Applications:

  • Backlighting for LCD screens
  • Indicator lights
  • Automotive lighting
  • Consumer electronics
  • General lighting
  • Signage

Features:

  • High Brightness: Provides excellent light output for various applications.
  • Compact Size: Small form factor allows for dense packing and integration into small devices.
  • Long Lifespan: Offers extended operational life, reducing maintenance and replacement costs.
  • Surface Mount Package: Facilitates easy assembly and integration into circuit boards.
  • Low Power Consumption: Efficient energy usage reduces power requirements and operating costs.

Benefits:

  • Improved Visibility: Enhances the visibility of displays and indicators.
  • Space Saving: Enables compact designs in electronic devices.
  • Reduced Maintenance: Long lifespan minimizes the need for frequent replacements.
  • Simplified Assembly: Surface mount design simplifies the manufacturing process.
  • Energy Efficiency: Low power consumption reduces energy costs and environmental impact.

Additional Details:

The NSSM026ABT is typically used in applications where high brightness and small size are critical. It's frequently found in backlighting for LCD screens, indicator lights, and automotive lighting. The surface-mount package allows for easy assembly and integration into circuit boards, while the long lifespan ensures reliable performance over an extended period. Nichia LEDs are known for their high quality and consistent performance, making them a popular choice for demanding applications. The specific color, intensity, and viewing angle of the LED will depend on the exact specifications, which should be consulted for precise design considerations.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess