EN
  • EN
  • DE

NSSW108T-T311

Part No NSSW108T-T311
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082811-NSSW108T-T311
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NSSW108T-T311 CAD Model

Description

The NSSW108T-T311 is a high-brightness white LED manufactured by Nichia Corporation, a leading global supplier of LEDs. This LED is designed for various lighting applications, offering a combination of high luminous intensity, energy efficiency, and long lifespan.

Applications:

  • General lighting: Widely used in indoor and outdoor lighting fixtures such as LED bulbs, spotlights, and downlights.
  • Backlighting: Employed as a backlight source for LCD screens in televisions, monitors, and mobile devices.
  • Automotive lighting: Utilized in automotive lighting applications such as daytime running lights (DRLs), headlights, and tail lights.
  • Signage: Used in illuminated signage and displays for commercial and advertising purposes.
  • Portable lighting: Found in flashlights, headlamps, and other portable lighting devices.

Features:

  • High luminous intensity: Delivers a strong and focused beam of white light.
  • Energy efficiency: Consumes minimal power while producing a high light output.
  • Long lifespan: Offers a long operating life, reducing maintenance costs and replacement frequency.
  • Compact size: Small form factor allows for integration into a wide range of applications.
  • Wide viewing angle: Provides a broad light distribution pattern.
  • RoHS compliant: Complies with Restriction of Hazardous Substances directive, ensuring environmental safety.

Benefits:

  • Improved visibility: Provides bright and clear illumination, enhancing safety and visual comfort.
  • Reduced energy consumption: Helps lower electricity bills and reduces carbon footprint.
  • Extended service life: Minimizes maintenance requirements and replacement costs.
  • Versatile applications: Suitable for a wide range of lighting applications.
  • Enhanced design flexibility: Small size and wide viewing angle allows for creative and efficient lighting designs.

Additional Details:

The NSSW108T-T311 typically features a color temperature in the cool white range (e.g., 5000K-7000K), providing a crisp and vibrant white light. The forward voltage and current requirements vary depending on the specific operating conditions, but are generally low, contributing to its energy efficiency. Care should be taken to manage heat dissipation, as with any high-power LED, to ensure optimal performance and lifespan. The LED is typically surface-mounted, making it compatible with automated assembly processes.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess