EN
  • EN
  • DE

F950J336MAAAQ2

Part No F950J336MAAAQ2
Manufacturer Nichicon
Catalog Tantalum Capacitors
Description CAP TANT 33UF 6.3V 20% 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Nichicon
Packaging Reel - TR
Status Active
Capacitance 33μF
Tolerance ±20%
Voltage Rating 6.3V
Type Conformal Coated
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.126" L x 0.067" W (3.20mm x 1.70mm)
Height - Seated (Max) 0.063" (1.60mm)
Manufacturer Size Code A
Features General Purpose
Win Source Part Number 051306-F950J336MAAAQ2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F950J336MAAAQ2 CAD Model

Description

Product Overview

The F950J336MAAAQ2 tantalum capacitor offers superb performance for electronic circuits requiring stable voltage and energy storage capabilities. It balances size and efficiency, catering to diverse design requirements.

Features and Benefits

  • High Stability: Delivers stable performance across various temperatures and frequencies.
  • Compact Size: Ideal for modern, densely packed circuit boards.
  • Reliable Operation: Ensures high reliability with a long operational lifespan.

Applications

  • Medical Devices
  • Data Storage Systems
  • Instrumentation
  • Audio Equipment

Additional Details

The F950J336MAAAQ2 is engineered to meet the demands of sensitive applications where performance consistency is critical. Its compliance with industry benchmarks makes it a staple in professional-grade devices.

You May Also Be Interested in

Vishay
CAP TANT 33UF 16V 10% 1411
Lowest to $0.1287
Vishay
Solid Tantalum Surface Mount Chip Capacitors
Lowest to $1.1096
Kemet
CAP TANT 33UF 10% 35V 2917 / 33 µF Molded Tantalum Capacitors 35 V 2917 (7343 Metric) 600mOhm
Lowest to $1.2161
Vishay
Cap Tant Solid 15uF 10V F CASE 20% (5.59 X 3.43 X 1.78mm) SMD (0.01%FR) 2.5 Ohm 125°C Bulk
Need more? Email Us
Vishay
CAP TANT 47UF 35V 10% RADIAL
Lowest to $36.3980
Vishay
CAP TANT 4.7UF 50V 20% 2910
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP TANT 47UF 10V 10% AXIAL
Lowest to $4.5951
Vishay
CAP TANT 2.2UF 16V 10% 1411
Lowest to $0.1964
Vishay
CAP TANT 22UF 16V 20% 2917
Lowest to $0.4015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess