EN
  • EN
  • DE

F951A476MTAAQ2

Part No F951A476MTAAQ2
Manufacturer Nichicon
Catalog Tantalum Capacitors
Description CAP TANT 47UF 10V 20% 1210
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Nichicon
Packaging Reel - TR
Status Active
Capacitance 47μF
Tolerance ±20%
Voltage Rating 10V
Type Conformal Coated
ESR 800 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.138" L x 0.106" W (3.50mm x 2.70mm)
Height - Seated (Max) 0.047" (1.20mm)
Manufacturer Size Code T
Features General Purpose
Win Source Part Number 1037510-F951A476MTAAQ2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F951A476MTAAQ2 CAD Model

Description

The Nichicon 445210 is a conformal coated general purpose capacitor.

  • Voltage Rating: 10V
  • Capacitance: 47μF
  • Tolerance: ±20%
  • ESR: 800 mOhm
  • Mounting: SMD (SMT)
  • Lifetime @ Temperature: not specified
  • Packaging: reel - TR
  • Manufacturer Size Code: T
  • Height (Seated): 0.047" (1.20mm)
  • Temperature Range: -55°C to 125°C
  • Applications: power supplies, audio equipment, and automotive systems
  • Supply and Demand Status: balance

You May Also Be Interested in

Vishay
CAP TANT 22UF 25V 10% 2917
Lowest to $0.2021
Vishay
CAP TANT 0.68UF 20V 20% 1206
Lowest to $0.0896
AVX Corporation
CAP TANT 4.7UF 16V 20% 1206
Lowest to $0.4250
AVX Corporation
CAP TANT 100UF 6.3V 20% 2917
Need more? Email Us
Vishay
CAP TANT 22UF 10V 20% 0603
Lowest to $1.4662
AVX Corporation
CAP TANT 47UF 6.3V 20% 0603 / Cap Tant Solid 47uF 6.3V M CASE 20% (1.6 X 0.85 X 0.8mm) Inward L SMD 10 Ohm 125°C T/R
Need more? Email Us
Kemet
Tantalum, MnO2 Tantalum, T494, 10 uF, 10%, 35 V, 7343, SMD, MnO2, Molded, Low ESR, 400 mOhms, Height Max = 3.1mm | CAP TANT 10UF 10% 35V 2917
Lowest to $0.8122
Vishay
CAP TANT 33UF 25V 20% 2917
Need more? Email Us
AVX Corporation
CAP TANT 100UF 6.3V 20% 0805 / Cap Tant Solid 100uF 6.3V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 1.2 Ohm 125°C T/R
Lowest to $1.7463

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess