EN
  • EN
  • DE

JUK0E685MHD

Part No JUK0E685MHD
Manufacturer Nichicon
Catalog Electric Double Layer Capacitors, Supercaps
Description CAP 6.8F 20% 2.5V T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Capacitance 6.8 F
Tolerance ±20%
Voltage - Rated 2.5 V
ESR (Equivalent Series Resistance) 85mOhm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 70°C
Termination PC Pins
Mounting Type Through Hole
Case / Package Radial, Can
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.492" Dia (12.50mm)
Height - Seated (Max) 1.319" (33.50mm)
Temperature Range - Operating -40°C ~ 70°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1525692-JUK0E685MHD
Ultra Librarian 3D Model Ultra Librarian JUK0E685MHD CAD Model

Description

N

You May Also Be Interested in

Eaton Bussmann
CAP 100MF -20% +80% 5.5V T/H / Cap Supercap 0.1F 5.5V -20% to 80% (13.5 X 6.5mm) Radial Stacked Coin 5mm 75 Ohm 1000h 70°C Bag
Lowest to $0.8351
Cooper Bussmann, Inc.
Supercapacitors HB Series | CAP 6F -10% +30% 2.5V T/H
Lowest to $0.9417
Taiyo Yuden
CAPACITOR 30MF 3.3V COIN
Lowest to $0.6468
SII Semiconductor Corporation
CAP 80MF 3.3V SURFACE MOUNT
Lowest to $2.8677
Elna America
CAP 100MF -20% +80% 5.5V T/H
Lowest to $1.2018
Kemet
Super Capacitors | CAP 47MF -20% +80% 5.5V T/H
Need more? Email Us
Kemet
Super Capacitors | CAP 22MF -20% +80% 5.5V T/H
Lowest to $2.0416
Cooper Bussmann, Inc.
Cap Supercap 1F 5.5V -20% to 80% (21.5 X 7.1mm) Radial Stacked Coin 5mm 30 Ohm 1000h 70°C Tray / Coin Cell Supercapacitors | CAP 1F -20% +80% 5.5V T/H
Lowest to $4.3657
Taiyo Yuden
CAP 60MF 3.3V SURFACE MOUNT
Lowest to $0.4377

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess