The P2204ND5G is a type of solid electrolytic capacitor manufactured by Nichicon. These capacitors are known for their reliability, small size, and excellent performance characteristics, making them suitable for a wide array of electronic applications.
Applications:
- DC-DC converters
- Voltage regulators
- Power supplies
- Noise filtering circuits
- Decoupling circuits in digital systems
- Portable electronic devices (smartphones, tablets)
- Industrial equipment
Features:
- Solid electrolytic construction
- Low equivalent series resistance (ESR)
- Long lifespan
- High ripple current capability
- Stable performance over temperature variations
- Compact size
- RoHS compliant
Benefits:
- Improved circuit stability and reliability
- Reduced voltage ripple and noise
- Extended operating life of electronic devices
- Efficient power conversion
- Space saving design
Technical Specifications:
While specific technical specifications may vary depending on the exact capacitance, voltage rating, and other parameters of the P2204ND5G series, typical values include:
- Capacitance: Varies, check datasheet for specific value
- Voltage Rating: Varies, check datasheet for specific value
- Operating Temperature Range: Typically -55°C to +105°C
- ESR: Low, check datasheet for specific value
- Tolerance: Varies, check datasheet for specific value
- Case Size: Varies, check datasheet for specific value
Designers should consult the official Nichicon P2204ND5G datasheet for the precise specifications of the specific part they are using. The datasheet provides critical information for ensuring proper application and performance of the capacitor.