EN
  • EN
  • DE
  • IT

TVX1V221MAD

Part No TVX1V221MAD
Manufacturer Nichicon
Catalog Capacitors
Description Aluminum Electrolytic Capacitors - Axial Leaded 35volts 220uF 8x20 20%
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nichicon
Capacitance 220 uF
Voltage Rating DC 35 VDC
Diameter 8 mm
Length 20 mm
Life 2000 Hour
Product General Purpose Electrolytic Capacitors
Tolerance 20 %
Ripple Current 340 mA
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Series TVX
Packaging Bulk
Termination Style Axial
Brand Nichicon
Leakage Current 4 uA
Dissipation Factor DF 0.12
Product Type Electrolytic Capacitors
Standard Pack Qty 200
Subcategory Capacitors
Ultra Librarian 3D Model Ultra Librarian TVX1V221MAD CAD Model

You May Also Be Interested in

Wurth Electronics Inc
CAP ALUM 100UF 20% 16V SMD
Lowest to $0.3054
Samsung
CAP CER 0.1UF 50V X7R 0603
Lowest to $0.0986
AVX Corporation
CAP ALUMHYB 220UF 20% 35V SMD
Need more? Email Us
Panasonic
CAP ALUM POLY 22UF 20% 35V SMD
Need more? Email Us
Knowles
CAP ALUM 50V POLAR
Need more? Email Us
Draloric
CAP FILM 0.047UF 10% 630VDC RAD
Lowest to $0.3054
United Chemi-Con
CAP ALUM POLY 47UF 20% 25V SMD
Lowest to $0.2500
AVX Corporation
CAP CER 0.22UF 630V X7R 1812
Lowest to $1.5272
Vishay
CAP CER 10000PF 50V X7R 0603
Lowest to $0.0274

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess