EN
  • EN
  • DE
  • IT

UHE2A470MPD

Part No UHE2A470MPD
Manufacturer Nichicon
Catalog Aluminum Capacitors
Description CAP ALUM 47UF 20% 100V RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr Nichicon
Series UHE
Package Bulk
Product Status Not For New Designs
Capacitance 47 µF
Tolerance ±20%
Voltage - Rated 100 V
Lifetime @ Temp. 7000 Hrs @ 105°C
Temperature Range - Operating -40°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 227.5 mA @ 120 Hz
Ripple Current @ High Frequency 325 mA @ 100 kHz
Impedance 430 mOhms
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.492" (12.50mm)
Mounting Type Through Hole
Package / Case Radial, Can
Standard Package 2,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Win Source Part Number 849941-UHE2A470MPD
Ultra Librarian 3D Model Ultra Librarian UHE2A470MPD CAD Model

Description

The Nichicon 849941-UHE2A470MPD is an aluminum electrolytic capacitor from the UHE series. It is designed for general purpose applications.

  • Packaging: Bulk
  • Size/Dimension: 0.394" (10.00mm)
  • Package Quantity: 2,000 pieces
  • Capacitance: 47µF
  • Tolerance: ±20%
  • Rated Voltage: 100V
  • Impedance: 430mOhms
  • Lifetime: 7000 hours @ 105°C
  • Polarization: Polarized
  • Lead Spacing: 0.197" (5.00mm)
  • Mounting Type: Through Hole
  • Package Type: Radial, Can
  • Operating Temperature Range: -40°C to 105°C
  • Manufacturer: Nichicon
  • Ripple Current (Low Frequency): 227.5mA @ 120Hz
  • Ripple Current (High Frequency): 325mA @ 100kHz

You May Also Be Interested in

United Chemi-Con
CAP ALUM 1200UF 20% 10V RADIAL / 1200 μF 10 V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Lowest to $0.1941
United Chemi-Con
CAP ALUM 33UF 20% 10V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM 47UF 20% 25V SMD
Lowest to $0.1281
United Chemi-Con
CAP ALUM 220UF 20% 35V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM 47UF 20% 100V SMD
Need more? Email Us
Vishay
CAP ALUM 1000UF 20% 16V AXIAL / 1000 μF 16 V Aluminum Electrolytic Capacitors Axial, Can 77mOhm 8000 Hrs @ 125°C
Need more? Email Us
United Chemi-Con
CAP ALUM 100UF 20% 6.3V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM 100UF 20% 50V SMD
Lowest to $0.0878
Nichicon
CAP ALUM 47UF 20% 100V RADIAL
Lowest to $0.1275

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1275 $50.3625
960+ $0.1046 $100.4160
1,480+ $0.1014 $150.0720
2,040+ $0.0981 $200.1240
2,640+ $0.0948 $250.2720
3,530+ $0.0850 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess