EN
  • EN
  • DE
  • IT

MAL212025102E3

Part No MAL212025102E3
Manufacturer Vishay
Catalog Aluminum Capacitors
Description CAP ALUM 1000UF 20% 16V AXIAL / 1000 μF 16 V Aluminum Electrolytic Capacitors Axial, Can 77mOhm 8000 Hrs @ 125°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr Vishay
Series 120 ATC
Package Tape & Reel
Product Status Active
Capacitance 1000 µF
Tolerance ±20%
Voltage - Rated 16 V
ESR (Equivalent Series Resistance) 77mOhm
Lifetime @ Temp. 8000 Hrs @ 125°C
Temperature Range - Operating -40°C ~ 125°C
Ratings AEC-Q200
Applications Automotive
Ripple Current @ High Frequency 2.55 A @ 10 kHz
Impedance 61 mOhms
Size / Dimension 0.492" Dia x 1.181" L (12.50mm x 30.00mm)
Mounting Type Through Hole
Package / Case Axial, Can
Standard Package 400 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Win Source Part Number 925126-MAL212025102E3
Ultra Librarian 3D Model Ultra Librarian MAL212025102E3 CAD Model

Description

The 925126-MAL212025102E3 is a high-quality aluminum electrolytic capacitor from Vishay's 120 ATC series. It is designed specifically for automotive applications, making it suitable for use in various automotive electronic systems. With a capacitance of 1000 μF and a voltage rating of 16 V, this capacitor provides reliable performance and stability in demanding automotive environments. The capacitor has a tolerance of ±20% and offers low impedance of 61 mOhms and ESR (Equivalent Series Resistance) of 77 mOhms. It has a compact axial, can package with dimensions of 0.492" Dia x 1.181" L (12.50mm x 30.00mm), making it easy to install in through-hole mounting. With a temperature range of -40°C to 125°C and a lifetime of 8000 hours @ 125°C, this capacitor can withstand harsh operating conditions. It is compliant with AEC-Q200 standards and is available in a standard package of 400 pcs.

You May Also Be Interested in

United Chemi-Con
CAP ALUM 100UF 20% 6.3V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM 220UF 20% 100V SMD
Need more? Email Us
Surge Components
10 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Need more? Email Us
Vishay
CAP ALUM 220UF 20% 200V RADIAL / 220 μF 200 V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Lowest to $4.0833
United Chemi-Con
CAP ALUM 33UF 20% 10V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM 100UF 20% 50V SMD
Lowest to $0.2933
United Chemi-Con
CAP ALUM 220UF 20% 16V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM 47UF 20% 25V SMD
Lowest to $0.1281
United Chemi-Con
CAP ALUM 100UF 20% 63V SMD
Lowest to $0.2145

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess