EN
  • EN
  • DE

VZH100M1ETR-0406S

Part No VZH100M1ETR-0406S
Manufacturer Surge Components
Catalog Aluminum Capacitors
Description 10 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mfr SURGE
Series VZH
Packaging Reel - TR
Capacitance 10 µF
Tolerance ±20%
Voltage - Rated 25 V
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 56 mA @ 120 Hz
Ripple Current @ High Frequency 80 mA @ 100 kHz
Impedance 1.35 Ohms
Size / Dimension 0.157" Dia (4.00mm)
Height - Seated (Max) 0.236" (6.00mm)
Surface Mount Land Size 0.169" L x 0.169" W (4.30mm x 4.30mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN 3A001
HTSUS 8532.22.0020
Win Source Part Number 1478202-VZH100M1ETR-0406S
Ultra Librarian 3D Model Ultra Librarian VZH100M1ETR-0406S CAD Model

You May Also Be Interested in

Panasonic
ECA-1HHG221 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 220uF 50V datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ECE-A1VN220U Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 22UF 35V SU BI-POLAR datasheet, inventory, & pricing.
Need more? Email Us
United Chemi-Con
10uF 400V Aluminum Electrolytic Capacitors Through Hole,D10xL16mm
Lowest to $0.1863
Panasonic
EEU-FS1A472 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 4700uF 10000H 12.5x25mm datasheet, inventory, & pricing.
Need more? Email Us
Rubycon
400TXW82MEFR12.5X45 Rubycon Aluminum Electrolytic Capacitors - Radial Leaded LOW ESR ELECTROLYTIC CAPACITORS datasheet, inventory, & pricing.
Lowest to $0.8150
Panasonic
EEU-FS1C222LB Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 2200uF 10000H 10x25mm datasheet, inventory, & pricing.
Need more? Email Us
Semtech Corporation
10uF ±20% 50V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0294
Panasonic
EEU-EE2C101 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 100uF 160V datasheet, inventory, & pricing.
Need more? Email Us
Lelon
VZL101M1CTR-0606 Lelon Aluminum Electrolytic Capacitors - SMD 100uF 16 Volts 20% datasheet, inventory, & pricing.
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess