EN
  • EN
  • DE

UHW1E222MHD

Part No UHW1E222MHD
Manufacturer Nichicon
Catalog Aluminum Capacitors
Description CAP ALUM 2200UF 20% 25V RADIAL  /  2200 µF 25 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr Nichicon
Series UHW
Package Bulk
Product Status Not For New Designs
Capacitance 2200 µF
Tolerance ±20%
Voltage - Rated 25 V
Lifetime @ Temp. 10000 Hrs @ 105°C
Temperature Range - Operating -40°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 2.4 A @ 120 Hz
Ripple Current @ High Frequency 3.2 A @ 100 kHz
Impedance 15 mOhms
Lead Spacing 0.197" (5.00mm)
Dimension 0.492" Dia (12.50mm)
Height - Seated (Max) 1.063" (27.00mm)
Mounting Type Through Hole
Package / Case Radial, Can
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Other Names 493-6873
Standard Package 800
Win Source Part Number 1010657-UHW1E222MHD
Ultra Librarian 3D Model Ultra Librarian UHW1E222MHD CAD Model

Description

The 1010657-UHW1E222MHD Aluminum Electrolytic Capacitor is a high-quality component from Nichicon.

  • Series: UHW
  • Application: General Purpose
  • Package: Bulk
  • Standard Package: 800 units
  • Capacitance: 2200uF
  • Tolerance: ±20%
  • Voltage - Rated: 25V
  • Lead Spacing: 0.197" (5.00mm)
  • Impedance: 15mOhms
  • ESR (Equivalent Series Resistance): Not Applicable
  • Lifetime @ Temperature: 10000 Hrs @ 105 degrees Celsius
  • Polarization: Polar
  • Mounting Type: Through Hole
  • Package / Case: Radial, Can
  • Temperature Range: -40 degrees Celsius to 105 degrees Celsius
  • Dimension: 0.492" Dia (12.50mm)
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8532.22.0020
  • Ripple Current - Low Frequency: 2.4A @ 120 Hz
  • Ripple Current - High Frequency: 3.2A @ 100 kHz

You May Also Be Interested in

Panasonic
EEE-TK1J221AQ Panasonic Aluminum Electrolytic Capacitors - SMD 220UF 63V TK SMD datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEE-HA0J102UP Panasonic Aluminum Electrolytic Capacitors - SMD 1000UF 6.3V ELECT HA SMD datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEU-FS2A330 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 100VDC 33uF 490mA Polar datasheet, inventory, & pricing.
Need more? Email Us
United Chemi-Con
470uF 63V Aluminum Electrolytic Capacitors Through Hole,D16xL20mm 10000hrs@105℃
Lowest to $0.5905
Semtech Corporation
10uF ±20% 50V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0294
Panasonic
EEU-FR1E152B Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 25VDC 1500uF 12x20mm LS 5.0mm datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEE-FK1V221AP Panasonic Aluminum Electrolytic Capacitors - SMD 220UF 35V FK SMD datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEE-FK2A330P Panasonic Aluminum Electrolytic Capacitors - SMD 33uF 100V datasheet, inventory, & pricing.
Need more? Email Us
United Chemi-Con
±20% 25V 220uF Through Hole,D8xL11.5mm Aluminum Electrolytic Capacitors RoHS
Lowest to $0.1630

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9908 $54.4940
125+ $0.8130 $101.6250
195+ $0.7876 $153.5820
265+ $0.7622 $201.9830
340+ $0.7368 $250.5120
455+ $0.6606 $300.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess