EN
  • EN
  • DE

P01N02LMGA

Part No P01N02LMGA
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265133-P01N02LMGA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P01N02LMGA CAD Model

Description

The P01N02LMGA, manufactured by NIKO-SEM, is a power MOSFET designed for a variety of applications requiring efficient power switching. This MOSFET offers a balance of low on-resistance, fast switching speed, and robust design, making it suitable for use in DC-DC converters, power supplies, motor control, and load switching applications.

Applications

  • DC-DC Converters: Used in voltage regulation and conversion circuits.
  • Power Supplies: Found in AC-DC power supplies for various electronic devices.
  • Motor Control: Employed in controlling the speed and torque of DC motors.
  • Load Switching: Used for switching high-current loads in various applications.
  • Battery Management Systems: Integral part of efficient charging and discharging circuitry.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Avalanche Rated: Designed to withstand voltage spikes and transients.
  • Low Gate Charge (Qg): Reduces the drive power requirements.
  • Lead-Free Package: Compliant with environmental regulations.

Benefits

  • Improved Efficiency: Low on-resistance minimizes conduction losses, improving overall system efficiency.
  • Reduced Heat Dissipation: Lower RDS(on) translates to less heat generated, simplifying thermal management.
  • Enhanced Reliability: Avalanche rating ensures robust performance under transient conditions.
  • Simplified Design: Low gate charge reduces the complexity of the gate drive circuitry.
  • Environmentally Friendly: Lead-free package aligns with green initiatives.

Additional Details

The P01N02LMGA is typically available in a surface-mount package (e.g., PDFN5x6), which facilitates efficient heat dissipation and compact design. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and operating temperature range. Precise values vary based on the specific datasheet revision. This MOSFET utilizes advanced trench technology to achieve low on-resistance and high performance. It is designed to operate within a specific temperature range, typically -55°C to +175°C. Proper thermal management, including the use of heat sinks or appropriate PCB design, is crucial for optimal performance and reliability, especially in high-power applications. The device is commonly used in synchronous rectification circuits to enhance power supply efficiency. The P01N02LMGA is a versatile MOSFET suitable for modern power management applications.

You May Also Be Interested in

NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess