EN
  • EN
  • DE

P0420AI

Part No P0420AI
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265197-P0420AI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0420AI CAD Model

Description

The P0420AI is a P-Channel enhancement mode MOSFET manufactured by NIKO-SEM. This MOSFET is designed for applications requiring efficient power switching and load management, such as DC-DC converters, power management systems, and battery management circuits in portable devices. It features a low on-resistance (RDS(on)), which minimizes power loss and improves energy efficiency.

Applications:

  • DC-DC Converters
  • Load Switching
  • Power Management Circuits
  • Battery Management Systems
  • Portable Devices
  • Power Adapters

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Low Gate Charge (Qg): Enables fast switching speeds.
  • Low Threshold Voltage (VGS(th)): Allows for efficient operation at lower gate voltages.
  • High Avalanche Energy: Provides robustness and reliability.
  • Pb-Free Lead Plating: Environmentally friendly and RoHS compliant.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation in switching applications.
  • Fast Switching: Enables high-frequency operation and improved transient response.
  • Compact Design: Allows for smaller and lighter electronic devices.
  • Extended Battery Life: Enhances the efficiency of battery-powered applications.
  • Enhanced Reliability: Provides robust performance in demanding operating conditions.

Additional Details:

The P0420AI has specific drain-source voltage (VDS) and continuous drain current (ID) ratings. The on-resistance (RDS(on)) is typically very low at a specified gate-source voltage (VGS). The gate charge (Qg) is optimized for fast switching performance. The device is available in a surface-mount package. This MOSFET is well-suited for power management applications in various electronic devices, ranging from portable electronics to power adapters, providing efficient and reliable power switching capabilities. The low on-resistance contributes to minimizing power loss and improving the overall efficiency of the system.

You May Also Be Interested in

NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess