EN
  • EN
  • DE

P0460AD

Part No P0460AD
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265214-P0460AD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0460AD CAD Model

Description

The P0460AD is likely a MOSFET from NIKO-SEM. MOSFETs (Metal-Oxide-Semiconductor Field-Effect Transistors) are widely used transistors for switching and amplification of electronic signals. NIKO-SEM (or Nikos Semiconductor) is known for producing a range of power semiconductors.

Applications:

  • DC-DC Converters: Used in power supplies to convert one DC voltage level to another efficiently.
  • Load Switching: Employed to switch power to various loads in electronic systems.
  • Power Management: Integrated into power management circuits in laptops, tablets, and other portable devices.
  • Motor Control: Found in circuits that control the speed and direction of small motors.
  • Battery Management Systems (BMS): Used in battery charging and discharging circuits to regulate current and voltage.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • Fast Switching Speed: Allows for rapid turn-on and turn-off times, suitable for high-frequency applications.
  • Low Gate Charge (Qg): Reduces the power required to drive the MOSFET, further enhancing efficiency.
  • High Avalanche Energy: Provides robustness against transient voltage spikes.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals, simplifying circuit design.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Benefits:

  • Increased Efficiency: Low RDS(on) and Qg contribute to higher overall efficiency in power conversion applications.
  • Reduced Heat Dissipation: Lower power loss translates to less heat generation, improving system reliability.
  • Simplified Circuit Design: Logic level gate drive reduces the need for additional driver circuitry.
  • Enhanced Reliability: High avalanche energy rating protects the MOSFET from voltage transients.
  • Compact Design: The surface mount package enables compact and space-saving circuit layouts.

Additional Details:

While specific electrical characteristics like voltage and current ratings, RDS(on) values, and package types would be available in the datasheet. Typically, MOSFET datasheets will specify parameters such as Drain-Source Voltage (Vds), Gate-Source Voltage (Vgs), Continuous Drain Current (Id), and power dissipation at a given temperature. It is commonly available in a surface mount package like a SOP or similar format. It is crucial to consult the official datasheet from NIKO-SEM for precise electrical and thermal characteristics to ensure suitability for a given application.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Samsung
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess