The P0460BI is a power MOSFET manufactured by NIKO-SEM. It's designed for efficient power switching in various applications. This MOSFET leverages advanced trench technology to minimize on-resistance and gate charge, thereby improving power conversion efficiency and reducing power losses across a wide array of electronic devices.
Applications
- DC-DC converters
- Synchronous rectification in power supplies
- Battery chargers
- Power adapters
- LED lighting systems
Features
- Low on-resistance (RDS(on))
- Fast switching speed
- High avalanche energy rating
- Trench technology
- RoHS compliant
Benefits
- Increased energy efficiency
- Reduced heat dissipation
- Improved system reliability
- Compact design
- Environmentally friendly
Additional Details
The P0460BI is commonly available in surface-mount packages such as TO-252 and similar types. It features a drain-source voltage rating of 60V and a continuous drain current rating which will vary depending on the specific package and operating conditions. The low on-resistance of this MOSFET is crucial for minimizing conduction losses, which is important in applications demanding high efficiency. Its fast switching speed reduces switching losses, particularly in high-frequency applications. The device is robust and its high avalanche energy rating enables it to withstand voltage spikes and transient conditions. This device is suitable for diverse applications requiring efficient and reliable power switching. The specific current and power dissipation ratings are dependent on the package type and thermal design. Understanding these specifications is crucial for proper integration and optimal performance.