The P1260ATF is a power MOSFET from NIKO-SEM. It is designed for high-efficiency switching applications.
Applications
- DC-DC converters
- Power adapters
- Battery chargers
- Power tools
- Motor control
Features
- Low on-resistance (RDS(on))
- Fast switching speed
- High avalanche ruggedness
- Lead-free package
- RoHS compliant
Benefits
- Improved efficiency in power conversion circuits
- Reduced power loss and heat generation
- Enhanced system reliability
- Environmentally friendly
- Simplified thermal management
Technical Specifications
While specific electrical characteristics vary depending on the exact model number, typical specifications for MOSFETs in this category include:
- Drain-Source Voltage (VDS): typically in the range of 30V to 100V
- Gate-Source Voltage (VGS): typically ±20V
- Continuous Drain Current (ID): typically several Amperes, depending on the package and operating temperature
- Operating Temperature Range: -55°C to +175°C (junction temperature)
- RDS(on) (at specific VGS and ID): Usually specified in milliohms (mΩ). A lower RDS(on) indicates lower conduction losses.
- Gate Charge (Qg): Indicates the charge required to switch the MOSFET on and off. Lower gate charge leads to faster switching speeds and lower switching losses.
The P1260ATF is typically available in a through-hole or surface-mount package, depending on the specific application requirements. Consult the NIKO-SEM datasheet for the complete and accurate electrical characteristics of the P1260ATF.