EN
  • EN
  • DE

P1308ATG

Part No P1308ATG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265481-P1308ATG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P1308ATG CAD Model

Description

The P1308ATG is an N-Channel MOSFET from NIKO-SEM designed for efficient power switching applications. The 'G' likely indicates that it's a RoHS-compliant (lead-free) part.

Applications

  • DC-DC converters
  • Synchronous rectification
  • Power supplies
  • Motor control
  • Load switches

Features

  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Low gate charge (Qg)
  • Avalanche rated
  • RoHS compliant

Benefits

  • High efficiency in power conversion
  • Reduced power losses and heat generation
  • Improved system reliability
  • Environmentally friendly
  • Minimized switching losses

Technical Specifications

While exact specifications vary depending on the specific device, the P1308ATG would generally have characteristics similar to other N-channel MOSFETs from NIKO-SEM. Typical specifications to consider are:

  • Drain-Source Voltage (VDS): Usually in the range of 20V to 30V.
  • Gate-Source Voltage (VGS): Typically ±20V
  • Continuous Drain Current (ID): This will vary based on the package and thermal performance but is typically several amps.
  • RDS(on): A low value, usually specified in milliohms (mΩ), which contributes to efficiency.
  • Gate Charge (Qg): A lower Qg helps reduce switching losses.
  • Operating Temperature: Typically -55°C to 150°C or higher.

For precise electrical characteristics, refer to the official datasheet provided by NIKO-SEM for the P1308ATG. This MOSFET is usually available in a surface-mount package.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess