EN
  • EN
  • DE

P2410BD

Part No P2410BD
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265757-P2410BD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P2410BD CAD Model

Description

The NIKO-SEM P2410BD is an N-Channel enhancement mode Power MOSFET designed for high-efficiency power switching applications. Characterized by its low on-resistance (RDS(on)), it reduces power loss and boosts overall system efficiency. Its intended use is in applications where efficient N-channel switching is paramount.

Applications

  • DC-DC Converters: Utilized in voltage regulators for both step-down and step-up voltage conversion.
  • Power Management Circuits: Integrated into battery charging and discharging mechanisms.
  • Load Switching: Regulates power delivery to various loads within electronic systems.
  • Motor Control: Suitable for driving low-power motors.
  • LED Lighting: Used in LED driving circuits for lighting solutions.

Features

  • N-Channel Enhancement Mode: Simplifies gate drive and control processes.
  • Low RDS(on): Reduces conduction losses, leading to improved efficiency.
  • High Switching Speed: Enables rapid switching, minimizing switching losses.
  • Low Gate Charge: Reduces gate drive requirements and boosts efficiency.
  • Avalanche Rated: Designed to withstand avalanche conditions for increased reliability.
  • Lead-Free Package: Complies with environmental standards.

Benefits

  • High Efficiency: Reduces power consumption and heat generation, extending battery life and improving system performance.
  • Simplified Design: Facilitates circuit design due to straightforward gate drive requirements.
  • Reliable Operation: Capable of withstanding harsh operating conditions while maintaining reliable performance.
  • Compact Size: Well-suited for integration in space-constrained applications.
  • Reduced Component Count: Combines multiple functions in a single package, reducing overall component count and cost.

Additional Details

The P2410BD typically comes in a surface-mount package. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and power dissipation (PD). The RDS(on) value is specified under specific gate-source voltage and drain current conditions. The device operates within a defined temperature range. Comprehensive specifications, application guidelines, and recommended circuit configurations can be found in the manufacturer's datasheet. Effective heatsinking is essential for high-power applications. The gate drive voltage must be within the specified range to ensure proper operation and prevent device damage. The P2410BD offers a cost-effective solution for achieving high efficiency in power switching applications. It is applicable across a diverse range of electronic devices and systems. Potential additional features include integrated protection diodes and thermal shutdown protection. Always consult the NIKO-SEM datasheet for precise specifications.

You May Also Be Interested in

Intel
Need more? Email Us
NVIDIA
Lowest to $58.7549
Broadcom Limited
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toko America Inc.
Need more? Email Us
NVIDIA
Need more? Email Us
Amd
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,490 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess