EN
  • EN
  • DE

P2503NVG

Part No P2503NVG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265783-P2503NVG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P2503NVG CAD Model

Description

The P2503NVG is an N-Channel enhancement mode MOSFET from NIKO-SEM. It is designed for high-efficiency power management applications. This MOSFET utilizes advanced trench technology to provide excellent RDS(on) characteristics, low gate charge, and fast switching speeds, making it suitable for demanding power conversion circuits.

Applications:

  • DC-DC converters
  • Load Switching
  • Power management in portable devices
  • Battery protection circuits
  • Motor control applications

Features:

  • Low RDS(on) to minimize conduction losses
  • Low gate charge for fast switching
  • Trench technology for improved efficiency
  • Avalanche rated
  • RoHS compliant

Benefits:

  • Increased power efficiency, reducing heat generation and energy consumption
  • Improved system reliability due to lower operating temperatures
  • Simplified thermal management due to reduced power dissipation
  • Compact design enabling smaller and lighter power supply solutions
  • Enhanced switching performance for higher frequency operation

Specifications:

The P2503NVG features a low on-resistance, typically in the milliohm range, which minimizes conduction losses. Its low gate charge ensures fast switching speeds and reduces switching losses. The device is available in a surface-mount package suitable for automated assembly. The absolute maximum ratings include drain-source voltage (VDS), gate-source voltage (VGS), and drain current (ID). The operating temperature range is typically from -55°C to +150°C. Detailed electrical characteristics such as threshold voltage, input capacitance, and output capacitance are available in the datasheet.

Specifically, this MOSFET is designed to handle significant power levels with minimal heat dissipation, crucial for ensuring long-term reliability in various electronic devices. Its robust design makes it a suitable choice for both industrial and consumer applications where efficiency and performance are paramount.

You May Also Be Interested in

NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess