EN
  • EN
  • DE

P4004ED

Part No P4004ED
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266063-P4004ED
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P4004ED CAD Model

Description

The P4004ED is a power MOSFET from NIKO-SEM, designed for high-efficiency power conversion applications. This MOSFET is engineered to minimize conduction losses and switching losses, making it suitable for use in a variety of power management circuits.

Applications:

  • Synchronous Rectification
  • DC-DC Converters
  • Load Switching
  • Power Supplies
  • Motor Control

Features:

  • Low On-Resistance (RDS(on)) to minimize conduction losses
  • Fast Switching Speed to reduce switching losses
  • Low Gate Charge (Qg) for efficient driving
  • Avalanche Rated for ruggedness and reliability
  • RoHS Compliant for environmental considerations

Benefits:

  • Improved energy efficiency in power conversion systems
  • Reduced heat generation due to lower losses
  • Increased system reliability because of the avalanche rating
  • Simplified design due to the ease of driving the MOSFET
  • Environmentally friendly due to RoHS compliance

The P4004ED's low on-resistance (RDS(on)) is a crucial feature, allowing it to conduct higher currents with minimal power dissipation as heat. This is particularly important in high-current applications like synchronous rectification, where efficiency is paramount. The fast switching speed contributes to reduced switching losses, especially in high-frequency converters.

The device's avalanche rating ensures that it can withstand transient voltage spikes without damage, enhancing the overall robustness of the system. The low gate charge simplifies the driving requirements, making it easier to implement in various circuit designs. Furthermore, NIKO-SEM ensures that the P4004ED is RoHS compliant, indicating its adherence to environmental regulations.

Specifications (Example - verify with datasheet):

While exact specifications would be available in the datasheet, typical parameters for a power MOSFET like the P4004ED include Drain-Source Voltage (VDS), Gate-Source Voltage (VGS), Continuous Drain Current (ID), Pulsed Drain Current (IDM), Power Dissipation (PD), and Operating Temperature Range. The RDS(on) value is a critical parameter for efficiency calculations.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
ON Semiconductor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,120 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess