EN
  • EN
  • DE

P4506HV

Part No P4506HV
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266088-P4506HV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P4506HV CAD Model

Description

The P4506HV is a power MOSFET from NIKO-SEM, tailored for high-voltage and high-efficiency power switching applications. This MOSFET is designed to minimize conduction and switching losses, making it ideal for a wide array of power management circuits requiring high voltage operation.

Applications:

  • High Voltage DC-DC Converters
  • Power Supplies for high voltage equipment
  • Motor Control for high voltage motors
  • Lighting applications requiring high voltage
  • Inverters for high voltage systems

Features:

  • High Drain-Source Voltage (VDS) rating for high voltage applications
  • Low On-Resistance (RDS(on)) to minimize conduction losses
  • Fast Switching Speed to reduce switching losses at high frequencies
  • Low Gate Charge (Qg) for efficient gate driving
  • Avalanche Rated for robustness against voltage transients
  • RoHS Compliant for environmental consideration

Benefits:

  • Efficient power conversion in high voltage systems
  • Reduced heat generation due to lower losses
  • Enhanced system reliability with high voltage and avalanche ratings
  • Simplified gate drive design due to low gate charge
  • Environmentally compliant design

The P4506HV excels in applications where high voltage operation is essential. Its high Drain-Source Voltage (VDS) rating allows it to operate safely and reliably in high-voltage circuits. The low on-resistance (RDS(on)) minimizes conduction losses, which is especially critical in high-current and high-voltage applications where power dissipation can be significant. The fast switching speed reduces switching losses, allowing for efficient operation at higher frequencies.

The low gate charge simplifies the gate drive requirements, making it easier to design efficient gate drive circuits. The avalanche rating enhances the robustness of the device against voltage transients, increasing the overall reliability of the system. NIKO-SEM's commitment to RoHS compliance ensures that the P4506HV meets environmental standards, making it suitable for use in environmentally conscious applications.

Specifications (Example - verify with datasheet):

Typical specifications would include a high Drain-Source Voltage (VDS), Gate-Source Voltage (VGS), Continuous Drain Current (ID), Pulsed Drain Current (IDM), Power Dissipation (PD), and the RDS(on) value, which is especially important for determining conduction losses at higher voltages. Refer to the manufacturer's datasheet for precise specifications.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess