EN
  • EN
  • DE

P5503NVG

Part No P5503NVG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266231-P5503NVG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P5503NVG CAD Model

Description

The NIKO-SEM P5503NVG is a power MOSFET designed for high-efficiency power switching applications. It's commonly used in synchronous rectification, DC-DC converters, and load switching where efficiency and low on-resistance are critical.

Applications

  • DC-DC converters in notebooks and laptops
  • Synchronous rectification in power supplies
  • Load switching in battery-powered devices
  • Motor control applications
  • Power management in portable devices

Features

  • Low on-resistance (RDS(on))
  • High switching speed
  • Low gate charge (Qg)
  • Avalanche rated
  • Lead-free and RoHS compliant
  • Surface Mount Device (SMD) packaging

Benefits

  • Increased power efficiency due to low RDS(on), minimizing conduction losses.
  • Reduced switching losses due to low gate charge.
  • Improved thermal performance, allowing for higher power density designs.
  • Enhanced reliability due to avalanche rating.
  • Environmentally friendly due to lead-free and RoHS compliance.

Additional Details

The P5503NVG typically features an N-channel enhancement mode structure. Its key specifications usually include a drain-source voltage (VDS) rating of around 30V, a continuous drain current (ID) rating that varies depending on the specific package and operating conditions, and a gate-source voltage (VGS) rating of ±20V. The RDS(on) value is a critical parameter, often in the milliohm range, ensuring minimal power dissipation during conduction. The device is typically available in surface-mount packages such as a PowerPAK SO-8 or similar. The specific datasheet from NIKO-SEM should be consulted for precise electrical characteristics, thermal resistance, and safe operating area information. It's often used in conjunction with PWM controllers to achieve highly efficient power conversion.

You May Also Be Interested in

Samsung
Need more? Email Us
NEC
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Lowest to $0.2615

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess