EN
  • EN
  • DE

P6002OAG

Part No P6002OAG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 094790-P6002OAG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P6002OAG CAD Model

Description

The P6002OAG is a power MOSFET offered by NIKO-SEM. This component is engineered for efficient power switching in a variety of electronic applications. It is designed to minimize conduction losses and switching losses, resulting in improved overall system efficiency. The P6002OAG is tailored for applications where power efficiency and thermal management are critical considerations.

Applications

  • Synchronous Rectification: Used in synchronous rectifier circuits in power supplies for improved efficiency.
  • DC-DC Converters: Implemented in step-up and step-down DC-DC converters to regulate voltage levels.
  • Power Management Circuits: Applied in various power management circuits in laptops, servers, and other electronic devices.
  • Motor Drives: Utilized in motor drive applications for controlling the speed and torque of electric motors.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems to provide backup power during power outages.

Features

  • Low On-State Resistance (Rds(on)): Reduces conduction losses, leading to higher efficiency.
  • Fast Switching Speed: Minimizes switching losses, enabling higher frequency operation.
  • Low Gate Charge (Qg): Reduces gate drive requirements, simplifying drive circuitry.
  • Avalanche Energy Rated: Provides robustness against transient voltage spikes.
  • Thermally Enhanced Package: Offers improved heat dissipation for enhanced thermal performance.

Benefits

  • Increased Efficiency: Low Rds(on) and Qg contribute to significant power savings.
  • Improved Thermal Management: The thermally enhanced package helps dissipate heat effectively, enabling operation at higher power levels.
  • Enhanced Reliability: The avalanche energy rating ensures robustness against voltage transients.
  • Simplified Design: The low gate charge simplifies the design of the gate drive circuitry.
  • Reduced System Cost: Higher efficiency can lead to reduced system cooling requirements and lower overall system cost.

Additional Details

The P6002OAG is typically available in a surface-mount package, such as a TO-252 or similar. Detailed electrical characteristics, including voltage and current ratings, Rds(on) values at different gate voltages, and thermal resistance specifications, are provided in the manufacturer's datasheet. Designers should consult the datasheet for application-specific recommendations and guidelines. This MOSFET is designed to provide a balance of performance and reliability in demanding power switching applications.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2683 $50.9770
455+ $0.2202 $100.1910
705+ $0.2133 $150.3765
970+ $0.2064 $200.2080
1,255+ $0.1996 $250.4980
1,680+ $0.1789 $300.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess