EN
  • EN
  • DE

PA606BMG

Part No PA606BMG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 267471-PA606BMG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PA606BMG CAD Model

Description

The PA606BMG is a MOSFET produced by NIKO-SEM, designed for power management and switching applications. It balances efficiency, power handling capability, and thermal performance.

Applications:

  • Power adapters
  • LED drivers
  • DC-DC converters
  • Battery management systems

Features:

  • Low on-resistance
  • High drain-source voltage
  • Fast switching speed
  • Avalanche rated
  • Surface mount package

Benefits:

  • High efficiency power conversion
  • Reliable operation under high voltage conditions
  • Reduced switching losses
  • Robust performance in demanding applications
  • Compact design

Additional Details:

The PA606BMG's low on-resistance minimizes conduction losses, making it suitable for high-efficiency power conversion applications. The high drain-source voltage rating allows it to be used in applications with high voltage rails. Its fast switching speed helps to minimize switching losses, further improving efficiency. The avalanche rating ensures the device can withstand transient voltage spikes without damage. The surface mount package facilitates easy assembly and compact designs.

Proper thermal management is critical for reliable operation. A heatsink or adequate PCB copper area may be required to dissipate heat effectively. Consult the datasheet for detailed electrical characteristics, thermal specifications, and application guidelines.

You May Also Be Interested in

NEC
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess