EN
  • EN
  • DE

PM514BA

Part No PM514BA
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 277807-PM514BA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM514BA CAD Model

Description

The NIKO-SEM PM514BA is a P-Channel enhancement mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for low voltage, high-efficiency switching applications. This MOSFET is commonly used in portable devices, power management circuits, and battery-powered equipment where minimizing power loss and maximizing battery life are critical.

Applications:

  • Load Switching: Used for switching power to various loads in portable devices, such as smartphones, tablets, and laptops.
  • Power Management: Integrated into power management circuits for voltage regulation, power distribution, and load control.
  • Battery Management Systems (BMS): Employed in BMS for battery protection, charging control, and discharging control.
  • DC-DC Converters: Used in DC-DC converters for stepping up or stepping down voltage levels with high efficiency.
  • LED Lighting: Implemented in LED lighting applications for controlling the brightness and power consumption of LEDs.

Features:

  • P-Channel MOSFET: Designed with a P-channel configuration, making it suitable for high-side switching applications.
  • Enhancement Mode: Operates in enhancement mode, requiring a gate-source voltage to turn on the device. This simplifies the driving circuitry.
  • Low On-Resistance (RDS(on)): Features a low on-resistance, minimizing conduction losses and improving efficiency.
  • Low Gate Charge (Qg): Exhibits a low gate charge, reducing switching losses and enabling higher switching frequencies.
  • Fast Switching Speed: Offers fast switching speeds, allowing for efficient operation in high-frequency applications.
  • Small Surface Mount Package: Typically available in a small surface mount package, such as SOT-23 or similar, for compact designs.

Benefits:

  • High Efficiency: Low on-resistance and low gate charge minimize power losses, resulting in high efficiency.
  • Simplified Drive Circuitry: Enhancement mode operation simplifies the gate drive circuitry.
  • Compact Design: Small package size enables space-saving designs in portable devices.
  • Improved Battery Life: High efficiency reduces power consumption, extending battery life in portable applications.
  • Reliable Performance: Designed for reliable operation in a variety of environmental conditions.

Key specifications for the PM514BA include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), on-resistance (RDS(on)), gate charge (Qg), and operating temperature range. These specifications are crucial for selecting the appropriate MOSFET and ensuring proper operation within the specified limits.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Lowest to $0.2615
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess