EN
  • EN
  • DE

NJW5210RB1-TE1

Part No NJW5210RB1-TE1
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082361-NJW5210RB1-TE1
Categories OEM Parts(M-N)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJW5210RB1-TE1 CAD Model

Description

The NJW5210RB1-TE1 is a high-performance, low-dropout (LDO) linear regulator manufactured by Nisshinbo Micro Devices Inc. It is designed to provide a stable and clean voltage supply for various electronic circuits. This LDO regulator features a low quiescent current, which makes it suitable for battery-powered applications and other energy-sensitive devices.

Applications

  • Battery-powered devices: Suitable for use in smartphones, tablets, and portable media players.
  • Wearable electronics: Ideal for smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) devices: Can be used in sensors, actuators, and other IoT devices requiring a stable voltage supply.
  • Wireless communication devices: Used in Bluetooth modules, Wi-Fi modules, and other wireless communication circuits.
  • Power management systems: Used as a post-regulator in power management systems.

Features

  • Low Dropout Voltage: Ensures stable output voltage even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • Overcurrent Protection: Protects the regulator and the connected load from overcurrent conditions.
  • Thermal Shutdown Protection: Prevents damage to the regulator due to excessive heat.
  • Small Package: Available in compact packages for space-constrained applications.
  • High Output Voltage Accuracy: Ensures precise voltage regulation for sensitive electronic components.

Benefits

  • Improved Battery Life: Low quiescent current contributes to longer battery life in portable devices.
  • Enhanced System Stability: Provides a stable and clean voltage supply, improving the performance and reliability of electronic circuits.
  • Protection Against Fault Conditions: Overcurrent and thermal shutdown protection prevent damage to the regulator and the connected load.
  • Space Saving: Compact package allows for use in space-constrained applications.
  • Simplified Design: Easy to use and requires minimal external components.

Additional Details

The NJW5210RB1-TE1 typically supports an input voltage range of 1.7V to 5.5V and provides a fixed or adjustable output voltage. It is available in a small, surface-mount package, such as a DFN or SOT package. The device's specifications include a typical dropout voltage of a few hundred millivolts at the rated output current and a low quiescent current, typically in the microampere range. Its overcurrent protection is designed to limit the output current to a safe level in the event of a short circuit or overload condition. The thermal shutdown protection activates when the junction temperature exceeds a certain threshold, typically around 150°C, shutting down the regulator to prevent damage.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,020 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess