EN
  • EN
  • DE

RP106Z121D-TR-F

Part No RP106Z121D-TR-F
Manufacturer Nisshinbo Micro Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.2V 400MA WLCSP-4-P5 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA WLCSP-4-P5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Nisshinbo Micro Devices Inc.
Series RP106x
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 3.6V
Voltage - Output (Min/Fixed) 1.2V
Voltage Dropout (Max) 0.38V @ 400mA
Current - Output 400mA
Current - Quiescent (Iq) 75 µA
PSRR 60dB (10kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 4-UFBGA, WLCSP
Supplier Device Package WLCSP-4-P5
Base Product Number RP106
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names RICRICRP106Z121D-TR-F,2156-RP106Z121D-TR-F
Standard Package 5,000
Win Source Part Number 1118186-RP106Z121D-TR-F
Ultra Librarian 3D Model Ultra Librarian RP106Z121D-TR-F CAD Model

Description

The RP106Z121D-TR-F is a voltage regulator IC manufactured by Nisshinbo Micro Devices Inc. It is a low-dropout (LDO) regulator designed to provide a stable output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. This particular model outputs a fixed voltage of 1.2V.

Applications

  • Power management in portable devices: Smartphones, tablets, and other battery-powered devices.
  • Regulation of voltage for microcontrollers: Providing stable power for reliable microcontroller operation.
  • Post-regulation for DC-DC converters: Improving the output ripple and noise performance of switching regulators.
  • Voltage regulation in IoT devices: Ensuring stable power supply for sensors and communication modules.
  • Powering communication modules: Supplying a stable voltage to Bluetooth, Wi-Fi, and cellular modules.

Features

  • Low Dropout Voltage: Ensures stable output even with a small difference between input and output voltage.
  • Fixed Output Voltage: 1.2V fixed output for simplified design and guaranteed performance.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in operation but not supplying significant load current.
  • Overcurrent Protection: Protects the regulator and downstream circuitry from damage due to excessive load current.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and causing damage.
  • Small Package: Typically available in small surface-mount packages for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable devices.
  • Stable Power Supply: Provides a stable and regulated voltage, ensuring reliable operation of connected devices.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the number of external components required.
  • Robust Protection: Overcurrent and thermal shutdown protection enhance reliability and prevent damage.
  • Space Saving: Small package allows for integration into compact electronic devices.

Additional Details

The RP106Z121D-TR-F typically requires a small input and output capacitor for stability. Consult the datasheet for specific capacitor requirements and other important design considerations such as input voltage range and maximum output current. The package is usually a DFN or similar small form factor suitable for automated assembly. The device is designed for low noise applications, making it suitable for powering sensitive analog circuits.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess