EN
  • EN
  • DE

NJL5162KA

Part No NJL5162KA
Manufacturer NJR Corporation/NJRC
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1107459-NJL5162KA
Categories Custom Parts
Manufacturer NJR Corporation/NJRC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJL5162KA CAD Model

Description

The NJL5162KA is a silicon infrared emitting diode manufactured by NJR Corporation/NJRC. It is designed to emit infrared light at a specific wavelength, typically used in remote control systems and other applications requiring infrared communication.

Applications

  • Remote controls (TVs, DVD players, etc.)
  • Light curtains
  • Optical sensors
  • Infrared communication systems
  • Proximity detectors

Features

  • High radiant intensity
  • Narrow beam angle
  • Fast switching speed
  • Long operating life
  • Compact package

Benefits

  • Enables reliable remote control operation
  • Provides accurate and consistent infrared emission
  • Allows for high-speed data transmission
  • Ensures long-term reliability of the product
  • Easy to integrate into various electronic devices

Additional Details

The NJL5162KA emits infrared light at a wavelength of around 940 nm. Its high radiant intensity ensures that the infrared signal can travel a long distance and still be detected by the receiver. The narrow beam angle allows for precise targeting of the infrared signal, minimizing interference from other sources.

The fast switching speed of the diode enables it to be used in high-speed infrared communication systems. The long operating life ensures that the diode will function reliably for many years.

This infrared emitting diode is commonly used in remote controls for TVs, DVD players, and other electronic devices. It is also used in light curtains to detect the presence of objects and in optical sensors to measure light intensity. In infrared communication systems, it is used to transmit data between devices.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 300MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.3927
Norgren
Vacuum Pump, multiport, 20Hg NSTAA4 , NPT, Mid Series
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 40V 290A LFPAK56 / N-Channel 40 V 290A (Ta) 333W (Ta) Surface Mount LFPAK56; Power-SO8
Lowest to $1.5927
ICT
Lowest to $9.7932
Copal Electronics Inc.
Lowest to $2.6115
NXP / Nexperia
44.7 A 20 V 0.016 Ohm N-channel Si Power Mosfet
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Rohm Semiconductor
Lowest to $0.3269
Raltron Electronics Corporation
CRYSTAL 24.0000MHZ 10PF SMD / 24 MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Lowest to $0.0773

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess