EN
  • EN
  • DE

NJM2624AD#

Part No NJM2624AD#
Manufacturer NJR Corporation/NJRC
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PAR 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NJR Corporation/NJRC
Packaging Tube
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface Parallel
Technology Bipolar
Applications General
Operating Supply Voltage 4.5 V ~ 18 V
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 790701-NJM2624AD#
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJM2624AD# CAD Model

Description

The NJM2624AD# is a stereo headphone amplifier IC designed by NJR Corporation/NJRC. It's primarily intended for portable audio devices, offering a compact and efficient solution for driving headphones. This IC provides clear and powerful audio output with low distortion, making it ideal for enhancing the listening experience in various applications.

Applications:

  • Portable Audio Players: Amplifying audio signals for headphones in MP3 players and similar devices.
  • Mobile Phones: Driving headphone outputs for smartphones and feature phones.
  • Tablet Computers: Providing amplified audio for headphones connected to tablets.
  • Laptop Computers: Enhancing the headphone output quality of laptops.
  • Gaming Consoles: Amplifying audio signals for headphones in portable gaming devices.

Features:

  • Stereo Output: Provides separate amplification for the left and right audio channels.
  • Low Distortion: Ensures clear and accurate audio reproduction.
  • High Output Power: Delivers sufficient power to drive various headphone types.
  • Low Noise: Minimizes unwanted noise in the audio output.
  • Compact Package: Allows for space-saving design in portable devices.

Benefits:

  • Improved Audio Quality: Low distortion and high output power provide a superior listening experience.
  • Extended Battery Life: Efficient design minimizes power consumption, extending battery life in portable devices.
  • Reduced Component Count: Integrated design simplifies circuit design and reduces the number of external components required.
  • Enhanced User Experience: Clear and powerful audio output enhances the overall user experience.
  • Reliable Performance: Robust design ensures stable and reliable operation in various conditions.

Additional Details:

The NJM2624AD# typically operates on a low voltage supply, making it suitable for battery-powered devices. The specific voltage range and other electrical characteristics are detailed in the manufacturer's datasheet. The package type is designed for surface mount technology, allowing for efficient and compact assembly. It's important to consult the official datasheet for comprehensive specifications, including output power levels, THD+N (Total Harmonic Distortion plus Noise) figures, and operating temperature ranges, to ensure optimal performance and reliability in the intended application.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $2.7945
Toshiba Semiconductor and Storage
Lowest to $2.3760
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
Trinamic Motion Control GmbH
Lowest to $16.0041
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806
Allegro MicroSystems, LLC
Lowest to $2.1401
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7755 $58.2855
51+ $2.2765 $116.1015
79+ $2.2061 $174.2819
109+ $2.1344 $232.6496
140+ $2.0640 $288.9600
188+ $1.8503 $347.8564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,002 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess