The NJRC NJU7062D is a dual rail-to-rail general-purpose amplifier integrated circuit (IC) with a slew rate of 0.4 V/μs and a gain bandwidth product (GBP) of 400kHz.
- Slew Rate: 0.4 V/μs
- Gain Bandwidth Product (GBP): 400kHz
- Input Bias Current: 1pA
- Input Offset Voltage: 2mV
The NJU7062D is designed for use in a wide range of applications, including audio amplifiers, signal conditioning, and sensor amplifiers. This IC is available in an 8-DIP package and can operate at a temperature range of -20°C to 75°C. The NJU7062D requires an operating supply voltage of 3 V to 16 V and has an operating supply current of 150μA.
- Operating Supply Voltage: 3 V to 16 V
- Operating Supply Current: 150μA
- Supply and Demand Status: limited