EN
  • EN
  • DE
  • IT

AT207B

Part No AT207B
Manufacturer NKK Switches
Catalog Switches Accessories
Description BEZEL WHITE FOR EB/MB24 SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Accessories
Mfr NKK Switches
Series -
Package Box
Product Status Active
Accessory Type Bezel
For Use With/Related Products EB and MB2400 Series
Base Product Number AT207
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8160
Win Source Part Number 1375939-AT207B
Ultra Librarian 3D Model Ultra Librarian AT207B CAD Model

Description

The AT207B is a bezel accessory for EB and MB2400 series switches from NKK Switches.

  • Series: EB, MB2400
  • Packaging: Box
  • Status: Active
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
KNOB KNURLED 0.250" METAL / Knurled, Straight Knob 0.250" (6.35mm) Shaft with No Indicator Metal Black
Need more? Email Us
Grayhill Inc.
KEYPAD LEGEND
Need more? Email Us
TE Connectivity
CAP PUSHBUTTON ROUND RED / Round, Concave Pushbutton Switch Cap Red Snap Fit
Need more? Email Us
Grayhill Inc.
KEYPAD LEGEND
Need more? Email Us
Apem Inc.
16MM HALO BLACK BODY TINTED LENS / LED Panel Indicator Green Clear 12V ~ 26.4V 4.2 ~ 20mA Wire Leads - 7.87" (200.00mm)
Need more? Email Us
Honeywell
SWITCH TOGGLE SLEEVE YELLOW / Bat Toggle Switch Cap Yellow Slip On
Lowest to $53.6534
Grayhill Inc.
STOP WEDGE SS
Lowest to $3.4746
Omron
Limit Switch Lever For Use With WL/WLM Series Limit Switches
Need more? Email Us
NKK Switches
Accessory, Hrdware, Metric Locking Ring, Steel W/Zinc/Chromate, Series M, MB20, P, S, SB
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess