EN
  • EN
  • DE

AT209

Part No AT209
Manufacturer NKK Switches
Catalog Switches Accessories
Description PLATE ON OFF FOR 6MM THR BUSHING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Accessories
Mfr NKK Switches
Package Box
Product Status Active
Accessory Type On-Off Plate
For Use With/Related Products M and P Series
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8160
Win Source Part Number 1195037-AT209
Ultra Librarian 3D Model Ultra Librarian AT209 CAD Model

Description

The NKK Switches AT209 on-off plate is an accessory designed for use with M and P series switches.

  • Accessory Type: on-off plate
  • Series: M, P
  • Package: box
  • Product Status: active
  • Standard Package: 1 piece
  • Category: switches - accessories
  • ECCN: EAR99
  • MSL Level: 1
  • REACH Status: unaffected
  • HTSUS Code: 8538.90.8160

You May Also Be Interested in

NKK Switches
CAP PUSHBUTTON SQUARE GREEN / Square Pushbutton Switch Cap Green Snap Fit
Need more? Email Us
Siemens
Siemens RNV_NA 3SE5000-0AW11 - 3SE50000AW11
Need more? Email Us
Grayhill Inc.
STOP WEDGE SS
Lowest to $3.1023
TE Connectivity
TOGGLE HALF BOOT BLACK /
Lowest to $13.2248
Honeywell
SWITCH TOGGLE SLEEVE YELLOW / Bat Toggle Switch Cap Yellow Slip On
Lowest to $53.6534
Omron
CONN SOLDER TERM FOR A7PS/A7PH
Need more? Email Us
NKK Switches
CAP PUSHBUTTON ROUND RED/WHITE / Round Pushbutton Switch Cap Red, White Snap Fit
Need more? Email Us
C&K Components
Switch Access Round Button Tactile Switch
Need more? Email Us
Omron
CAP PUSHBUTTON ROUND BLUE / Round Pushbutton Switch Cap Blue Snap Fit
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess