EN
  • EN
  • DE

BB15AH-FC

Part No BB15AH-FC
Manufacturer NKK Switches
Catalog Pushbutton Switches
Description SWITCH PUSH SPDT 0.4VA 28V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Through Hole, Right Angle
Type Standard
Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 28 V
Voltage Rating - DC 28 V
Actuator Type Round, Button
Actuator Marking No Marking
Color - Actuator/Cap Red
Termination Style PC Pin
Features Antistatic
Temperature Range - Operating -30°C ~ 85°C
Package Tray
Supply and Demand Status Limited
Win Source Part Number 1556610-BB15AH-FC
Ultra Librarian 3D Model Ultra Librarian BB15AH-FC CAD Model

Description

N

You May Also Be Interested in

C&K Components
SWITCH PUSH SPST-NO 1A 120V
Need more? Email Us
NKK Switches
SWITCH PUSH SPDT 0.4VA 28V
Lowest to $4.4468
ALPS Electric
Electromechanical Switch 8-Directional Stick Switch 0.01A Tray
Lowest to $3.9742
C&K Components
SWITCH PUSH SPDT 0.4VA 20V
Lowest to $2.9833
C&K Components
SWITCH PUSH DPST-NO 0.1A 32V
Lowest to $2.5024
E-Switch
SWITCH PUSH SPST-NO 2A 48V
Lowest to $75.0750
E-Switch
PVA6LRPW1131 / Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front
Need more? Email Us
ALPS Electric
Switch Tactile Button J-Bend 0.05A 12VDC 1.2N SMD T/R
Lowest to $0.7731
NKK Switches
Process Sealed Ultra-Miniature Pushbuttons | SWITCH PUSH SPDT 0.4VA 28V
Lowest to $4.2320

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess